The MSGS-102-B is a stackable tower lighting solution designed for various signaling applications. It features an incandescent lighting type with a rotating mechanism, providing enhanced visibility through a magnified lens. The product is available in multiple power supply options, including 12VDC, 24VDC, 110VAC, and 220VAC, with a consistent wattage of 25W across all variants. This model supports a current draw of 2.4A at 12VDC, 1.3A at 24VDC, 0.4A at 110VAC, and 0.2A at 220VAC. The rotation rate is specified at 150±10 rpm, and it emits an alarm sound level of 100±5dB at a distance of 1 meter. The ambient operating temperature range is -15 to 40°C, with a storage temperature range of -25 to 70°C, and it operates effectively in humidity levels of 45 to 85% RH. The product has an IP20 degree of protection, indicating it is suitable for indoor use. The MSGS-102-B can be mounted using a stud or wall mount with an optional bracket. It is compliant with RoHS standards, ensuring it meets environmental safety regulations. Replacement parts, including power supplies and lens colors, are available, allowing for customization based on specific project requirements.
Stack Light Complete Unit Blue Incandescent Alarm Screw Terminal
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | MSGS-102-B |
| Product Name | Stackable Tower Lighting, Beacons, and Components |