The MS86T-RFF-Y is a stackable tower light featuring a Xenon strobe lighting type. It operates on a power supply range of 12-24VAC/DC, 110VAC, or 220VAC, with a current consumption of 0.08-0.15A for the 12-24V model and lower for the others. The strobe has a flash rate of 80 ± 10 times per minute, ensuring high visibility. It is designed to withstand ambient temperatures from -20 to 40°C and can be stored in temperatures ranging from -20 to 70°C. The unit has an IP65 rating, indicating it is dust-tight and protected against water jets, making it suitable for various environments. The recommended wire size is UL 2464, 22 AWG X 2C, and it weighs approximately 300g. Compliance with RoHS and UL standards is also noted, ensuring safety and environmental considerations.
Stack Light Complete Unit Yellow LED Wire Leads
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | MS86T-RFF-Y |
| Product Name | Stackable Tower Lighting, Beacons, and Components |