The MS86T-R00-Y is a stackable tower light from Quarktwin Technology Ltd., featuring a yellow LED with multiple lighting options including steady, flashing, and rotating modes. It operates on a power supply range of 12-24V AC/DC or 90-240V AC, with a maximum current consumption of 0.52A for sound and 0.16A for light in steady mode. The device has an adjustable flash rate of 80 to 240 flashes per minute and a rotation speed ranging from 60 to 300 RPM. It includes a built-in audible alarm with adjustable volume, reaching sound levels of 10-100 dB at 1 meter. The product is designed for a wide ambient temperature range of -20 to 40°C and is rated IP65 for protection against dust and water. Compliance with RoHS and UL standards ensures safety and environmental considerations. The unit weighs approximately 230g and is suitable for various industrial applications requiring high visibility signaling.
Stack Light Complete Unit Yellow LED Wire Leads
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | MS86T-R00-Y |
| Product Name | Stackable Tower Lighting, Beacons, and Components |