The MS86L-F02-C is a stackable LED signal light designed for versatile applications. It operates on a power supply of either 24V AC/DC or 90-240V AC, with a current consumption of 0.33A (0.36A with alarm) for the red lens variant. The light features selectable steady and flashing modes, which can be adjusted via a jumper setting. It has a flash rate of 80 ±10 times per minute and an alarm sound level of 80 ±5 dB. The product is constructed with a prism-cut lens that provides wide light distribution and is rated IP65 for protection against dust and water. It operates effectively in ambient temperatures ranging from -20°C to 40°C and can be stored in temperatures from -20°C to 70°C. The unit weighs 150g and has a minimum insulation resistance of 100 M,Ѷ at 500VDC. Compliance with RoHS and UL standards ensures safety and environmental considerations. Recommended wiring is UL 2464, 22AWG x 2C.
Stack Light Complete Unit Clear LED Wire Leads
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | MS86L-F02-C |
| Product Name | Stackable Tower Lighting, Beacons, and Components |