The MS70S-G20-Y is a stackable tower light featuring a high-intensity yellow LED flashing light, suitable for industrial applications. It offers three mounting options: surface, direct, and pole mounting, providing flexibility in installation. The unit operates on a power supply range of 12-48VDC, 110VAC, or 220VAC, and includes a built-in slide switch for selecting between two flashing patterns. With an IP65 rating, the product is designed to withstand dust and water exposure, making it reliable for outdoor use. The flashing rate varies depending on the power supply, with 80±5 times per minute for 12-48VDC, 77±5 times per minute for 110VAC, and 60±5 times per minute for 220VAC. The body is constructed from ABS resin, while the lens is made of PC resin, ensuring durability. The operating temperature range is -20 to 50°C, and it has a storage temperature range of -20 to 70°C. The lamp has an approximate lifespan of 2,000 hours.
Stack Light Complete Unit Yellow Xenon Wire Leads
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | MS70S-G20-Y |
| Product Name | Stackable Tower Lighting, Beacons, and Components |