The MS70M-PB00-RBG is a stackable tower light from Quarktwin Technology Ltd., featuring multicolored LED capabilities with red, blue, and green lights. It operates on a power supply range of 12 to 24VDC or 110 to 220VAC, making it versatile for various applications. The device supports multiple functions including steady, flashing, and buzzer alerts, with an adjustable alarm sound level ranging from 50 to 75 dB. With a compact dimension of 68mm and a weight of approximately 195g, it is designed for easy installation with three mounting options: surface, direct, and pole mounting. The light is constructed from durable ABS resin for the body and PC resin for the lens, ensuring longevity and resistance to environmental factors. It has an IP65 protection rating, suitable for outdoor use, and operates effectively in ambient temperatures from -20 to 50°C. The product is RoHS compliant, indicating it meets environmental safety standards.
Stack Light Complete Unit Blue, Green, Red LED Wire Leads
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | MS70M-PB00-RBG |
| Product Name | Stackable Tower Lighting, Beacons, and Components |