The MS56L-F02-B is a compact LED signal light designed for stackable tower lighting applications. It operates on multiple power supply options, including 12VAC/DC, 24VAC/DC, 110VAC, and 220VAC. The device features three operational modes: steady, steady with flashing, and rotating, with a current consumption of 0.1A for steady mode and up to 0.8A for rotating mode. The flash rate is adjustable, with a maximum of 110 flashes per minute for the rotating function. This product is rated for an ambient temperature range of -15 to 40°C and can withstand storage temperatures from -25 to 70°C. It has an IP65 rating, indicating good protection against dust and water ingress, making it suitable for various environments. The MS56L-F02-B also complies with CE and RoHS standards, ensuring it meets safety and environmental regulations. With a weight of approximately 66g, it is lightweight and easy to install, with recommended wire size of 22AWG.
Stack Light Complete Unit Blue LED Wire Leads
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | MS56L-F02-B |
| Product Name | Stackable Tower Lighting, Beacons, and Components |