The MS56L-F01-Y is a stackable LED signal light from Quarktwin Technology Ltd., designed for versatile signaling applications. It operates on a power supply range of 12VAC/DC to 220VAC, with a current consumption of 0.1A for steady mode and up to 0.8A for rotating mode. The light features multiple functions including steady, steady with flashing, and rotating, with a flash rate of approximately 80 to 110 times per minute depending on the mode. This model has an IP65 rating, ensuring protection against dust and water, making it suitable for various environments. It can operate in ambient temperatures from -15°C to 40°C and can be stored in temperatures ranging from -25°C to 70°C. The device has a minimum insulation resistance of 100 M,Ѷ at 500VDC and is compliant with CE and RoHS standards. Weighing approximately 66g, it is compact and designed for easy installation with recommended wire size of 22AWG.
Stack Light Complete Unit Yellow LED Wire Leads
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | MS56L-F01-Y |
| Product Name | Stackable Tower Lighting, Beacons, and Components |