The MS115T-BFF-B is a multi-function LED signal light designed for stackable tower lighting applications. It features a diameter of 115mm and offers various lighting modes including steady, flashing, and rotating, with an optional buzzer for alarm functionality. The power supply options include 12-24V AC/DC and 90-240V AC, with current consumption varying by color and mode. The device is IP65 rated, ensuring protection against dust and water, and operates effectively in ambient temperatures ranging from -20°C to 40°C. It supports adjustable flash rates and rotation speeds, as well as an adjustable alarm sound level. The recommended wire size is UL1007/22AWG, and it complies with RoHS and UL standards. This product is suitable for applications requiring clear visibility and signaling in various environments.
Stack Light Complete Unit Blue LED Wire Leads
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | MS115T-BFF-B |
| Product Name | Stackable Tower Lighting, Beacons, and Components |