The MLGF-01-R is a stackable tower light designed for versatile signaling applications. It features a red incandescent bulb and operates on a power supply of 12V AC/DC, 24V AC/DC, 110V AC, or 220V AC. The unit has a current consumption of 0.6A at 12V DC and 0.3A at 24V DC, with a wattage of 8W across various voltage options. The light is capable of steady and flashing modes, with a flashing rate of 80 ±10 times per minute. The MLGF-01-R is stud mounted, allowing for easy installation, and is compatible with various lens options, including smooth and prism lenses. It is suitable for applications requiring clear visual signals in industrial or commercial settings. The product's dimensions and mounting specifications are designed to facilitate integration into existing systems.
Stack Light Complete Unit Red Incandescent Wire Leads
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | MLGF-01-R |
| Product Name | Stackable Tower Lighting, Beacons, and Components |