The ASG-02-Y is a stackable tower light from Quarktwin Technology Ltd., designed for use in various signaling applications. This model operates on a 24V AC/DC power supply and features a steady and flashing light style. It has a current draw of 0.33A at 8W and is equipped with a smooth lens for optimal light distribution. The unit is rated for an ambient temperature range of -15 to 40°C and can withstand humidity levels of 45 to 85% RH. It has an IP42 degree of protection, making it suitable for indoor use. The ASG-02-Y is compliant with RoHS and CE standards, ensuring it meets safety and environmental regulations. This product is ideal for engineers seeking reliable signaling solutions in their projects.
Stack Light Complete Unit Yellow Incandescent Wire Leads
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | ASG-02-Y |
| Product Name | Stackable Tower Lighting, Beacons, and Components |