Mencom Corporation DIN cable Mencom VDJ-A20-00 VDJ-A20-00

Description
The 3 pole DIN form B actuator cable VDJ-A20-00 from Mencom is the optimum connection cable for applications requiring a DIN connector. It also provides an LED for easy status indication and MOV for transient voltage protection. The VDJ-A20-00 DIN cable consists of an angled form B DIN socket and a 10 m PVC cable. The VDJ-A20-00 cable is rated for up to 120 V AC/DC, and up to 10 A.
Datasheet
Description
The 3 pole DIN form B actuator cable VDJ-A20-00 from Mencom is the optimum connection cable for applications requiring a DIN connector. It also provides an LED for easy status indication and MOV for transient voltage protection. The VDJ-A20-00 DIN cable consists of an angled form B DIN socket and a 10 m PVC cable. The VDJ-A20-00 cable is rated for up to 120 V AC/DC, and up to 10 A.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN cable Mencom VDJ-A20-00 -  - Automation24, Inc.
King of Prussia, PA, United States
DIN cable Mencom VDJ-A20-00
DIN cable Mencom VDJ-A20-00
The 3 pole DIN form B actuator cable VDJ-A20-00 from Mencom is the optimum connection cable for applications requiring a DIN connector. It also provides an LED for easy status indication and MOV for transient voltage protection. The VDJ-A20-00 DIN cable consists of an angled form B DIN socket and a 10 m PVC cable. The VDJ-A20-00 cable is rated for up to 120 V AC/DC, and up to 10 A.

The 3 pole DIN form B actuator cable VDJ-A20-00 from Mencom is the optimum connection cable for applications requiring a DIN connector. It also provides an LED for easy status indication and MOV for transient voltage protection. The VDJ-A20-00 DIN cable consists of an angled form B DIN socket and a 10 m PVC cable. The VDJ-A20-00 cable is rated for up to 120 V AC/DC, and up to 10 A.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Cable Assemblies
Product Name DIN cable Mencom VDJ-A20-00
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 60136A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details