Mencom Corporation DIN cable Mencom VDJ-220-00 VDJ-220-00

Description
The 3 pole DIN form B actuator cable VDJ-220-00 from Mencom is the optimum connection cable for applications requiring a DIN connector. It also provides an LED for easy status indication and MOV for transient voltage protection. The VDJ-220-00 DIN cable consists of an angled form B DIN socket and a 2 m PVC cable. The VDJ-220-00 cable is rated for up to 120 V AC/DC, and up to 10 A.
Datasheet
Description
The 3 pole DIN form B actuator cable VDJ-220-00 from Mencom is the optimum connection cable for applications requiring a DIN connector. It also provides an LED for easy status indication and MOV for transient voltage protection. The VDJ-220-00 DIN cable consists of an angled form B DIN socket and a 2 m PVC cable. The VDJ-220-00 cable is rated for up to 120 V AC/DC, and up to 10 A.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN cable Mencom VDJ-220-00 -  - Automation24, Inc.
King of Prussia, PA, United States
DIN cable Mencom VDJ-220-00
DIN cable Mencom VDJ-220-00
The 3 pole DIN form B actuator cable VDJ-220-00 from Mencom is the optimum connection cable for applications requiring a DIN connector. It also provides an LED for easy status indication and MOV for transient voltage protection. The VDJ-220-00 DIN cable consists of an angled form B DIN socket and a 2 m PVC cable. The VDJ-220-00 cable is rated for up to 120 V AC/DC, and up to 10 A.

The 3 pole DIN form B actuator cable VDJ-220-00 from Mencom is the optimum connection cable for applications requiring a DIN connector. It also provides an LED for easy status indication and MOV for transient voltage protection. The VDJ-220-00 DIN cable consists of an angled form B DIN socket and a 2 m PVC cable. The VDJ-220-00 cable is rated for up to 120 V AC/DC, and up to 10 A.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Cable Assemblies
Product Name DIN cable Mencom VDJ-220-00
Cable Length 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Male to Female Test Cable, RG214/U - 6155 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details
Cable Assembly - 6010A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details