Mencom Corporation DIN cable Mencom VAJ-A20-00 VAJ-A20-00

Description
The 3 pole DIN form A actuator cable VAJ-A20-00 from Mencom is the optimum connection cable for applications requiring a DIN connector. It also provides an LED for easy status indication and MOV for transient voltage protection. The VA5-A20-00 DIN cable consists of an angled form A DIN socket and a 10 m PVC cable. The VAJ-A20-00 DIN cable is rated for up to 120 V AC/DC, and upto 10 A.
Datasheet
Description
The 3 pole DIN form A actuator cable VAJ-A20-00 from Mencom is the optimum connection cable for applications requiring a DIN connector. It also provides an LED for easy status indication and MOV for transient voltage protection. The VA5-A20-00 DIN cable consists of an angled form A DIN socket and a 10 m PVC cable. The VAJ-A20-00 DIN cable is rated for up to 120 V AC/DC, and upto 10 A.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN cable Mencom VAJ-A20-00 -  - Automation24, Inc.
King of Prussia, PA, United States
DIN cable Mencom VAJ-A20-00
DIN cable Mencom VAJ-A20-00
The 3 pole DIN form A actuator cable VAJ-A20-00 from Mencom is the optimum connection cable for applications requiring a DIN connector. It also provides an LED for easy status indication and MOV for transient voltage protection. The VA5-A20-00 DIN cable consists of an angled form A DIN socket and a 10 m PVC cable. The VAJ-A20-00 DIN cable is rated for up to 120 V AC/DC, and upto 10 A.

The 3 pole DIN form A actuator cable VAJ-A20-00 from Mencom is the optimum connection cable for applications requiring a DIN connector. It also provides an LED for easy status indication and MOV for transient voltage protection. The VA5-A20-00 DIN cable consists of an angled form A DIN socket and a 10 m PVC cable. The VAJ-A20-00 DIN cable is rated for up to 120 V AC/DC, and upto 10 A.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Cable Assemblies
Product Name DIN cable Mencom VAJ-A20-00
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details