Mencom Corporation Plastic, T Series, Rectangular Hood, size 44.27, 2 Pegs, Side M32 cable entry TMAO-06L32

Description
Hood for Rectangular Connector, Size 44.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The T-Type thermoplastic (Hoods/Bases) provide an exceptionally high quality yet low cost alternative to traditional metal housings. They are structurally solid, mechanically robust, and resistant to many chemical agents, making them ideal for use in the harshest of environments.
Datasheet
Description
Hood for Rectangular Connector, Size 44.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The T-Type thermoplastic (Hoods/Bases) provide an exceptionally high quality yet low cost alternative to traditional metal housings. They are structurally solid, mechanically robust, and resistant to many chemical agents, making them ideal for use in the harshest of environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic, T Series, Rectangular Hood, size 44.27, 2 Pegs, Side M32 cable entry - TMAO-06L32 - Mencom Corporation
Oakwood, GA, USA
Plastic, T Series, Rectangular Hood, size 44.27, 2 Pegs, Side M32 cable entry
TMAO-06L32
Plastic, T Series, Rectangular Hood, size 44.27, 2 Pegs, Side M32 cable entry TMAO-06L32
Hood for Rectangular Connector, Size 44.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The T-Type thermoplastic (Hoods/Bases) provide an exceptionally high quality yet low cost alternative to traditional metal housings. They are structurally solid, mechanically robust, and resistant to many chemical agents, making them ideal for use in the harshest of environments.

Hood for Rectangular Connector, Size 44.27
ILME is a globally recognized leader in the heavy duty industrial connector industry. The T-Type thermoplastic (Hoods/Bases) provide an exceptionally high quality yet low cost alternative to traditional metal housings. They are structurally solid, mechanically robust, and resistant to many chemical agents, making them ideal for use in the harshest of environments.

Supplier's Site Datasheet

Technical Specifications

  Mencom Corporation
Product Category Electrical Connector Bases and Covers
Product Number TMAO-06L32
Product Name Plastic, T Series, Rectangular Hood, size 44.27, 2 Pegs, Side M32 cable entry
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 339974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Zinc
View Details
5+5 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9441000 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 1.16 inch (29.5 mm)
View Details