Profibus PA, Cordset, 4 Pole, Male Straight / Female Straight, 1 Meter, 18 awg, 8A, Orange, PVC, Stainless Steel
| Mencom Corporation | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | PBIN-4MFPX-1M-SS |
| Product Name | Profibus PA Series Cordset |
| Application | Instrumentation and Control; Extender Cable; Networking |
| Cable Shielding | No Shielding |
| Cable Length | 3.28 ft (10 dm) |
| Connector Type | Thread-On Style Plugs |