Mencom Corporation Profibus DP Series Cordset PBEC-3FP-2M-R

Description
Profibus DP, Cordset, 3 Pole, Female Right Angle, 2 Meters, 22awg, 4A, Violet, PVC, Nickel Brass
Description
Profibus DP, Cordset, 3 Pole, Female Right Angle, 2 Meters, 22awg, 4A, Violet, PVC, Nickel Brass

Suppliers

Company
Product
Description
Supplier Links
Profibus DP Series Cordset - PBEC-3FP-2M-R - Mencom Corporation
Oakwood, GA, USA
Profibus DP Series Cordset
PBEC-3FP-2M-R
Profibus DP Series Cordset PBEC-3FP-2M-R
Profibus DP, Cordset, 3 Pole, Female Right Angle, 2 Meters, 22awg, 4A, Violet, PVC, Nickel Brass

Profibus DP, Cordset, 3 Pole, Female Right Angle, 2 Meters, 22awg, 4A, Violet, PVC, Nickel Brass

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number PBEC-3FP-2M-R
Product Name Profibus DP Series Cordset
Application Instrumentation and Control; Networking
Cable Shielding No Shielding
Cable Length 6.56 ft (20 dm)
Connector Type Thread-On Style Plugs
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details