NAN, Cordset, 3 Pole, Female Right Angle, 5 Meters, 4A, Black, PUR, Nickel Brass
| Mencom Corporation | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | NANP-T-3FP-5M-R |
| Product Name | NAN Series Thread-On Cordset |
| Application | Instrumentation and Control |
| Product Type | Thread-On Cordset |
| Cable Shielding | No Shielding |
| Cable Length | 16.4 ft (50 dm) |