Mencom Corporation NAN Series Thread-On Cordset NAN-T-4MP-5M

Description
NAN, Cordset, 4 Pole, Male Straight, 5 Meters, 4A, Black, PVC, Nickel Brass
Description
NAN, Cordset, 4 Pole, Male Straight, 5 Meters, 4A, Black, PVC, Nickel Brass

Suppliers

Company
Product
Description
Supplier Links
NAN Series Thread-On Cordset - NAN-T-4MP-5M - Mencom Corporation
Oakwood, GA, USA
NAN Series Thread-On Cordset
NAN-T-4MP-5M
NAN Series Thread-On Cordset NAN-T-4MP-5M
NAN, Cordset, 4 Pole, Male Straight, 5 Meters, 4A, Black, PVC, Nickel Brass

NAN, Cordset, 4 Pole, Male Straight, 5 Meters, 4A, Black, PVC, Nickel Brass

Supplier's Site
QD Cable/Cord Set - 12544387 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
12544387
QD Cable/Cord Set 12544387
CORDSET, PVC, THREAD-ON, NUMBER OF CONDUCTORS: 4, MALE PLUG, CABLE LENGTH - 5M, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY

CORDSET, PVC, THREAD-ON, NUMBER OF CONDUCTORS: 4, MALE PLUG, CABLE LENGTH - 5M, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Mencom Corporation Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number NAN-T-4MP-5M 12544387
Product Name NAN Series Thread-On Cordset QD Cable/Cord Set
Application Instrumentation and Control
Product Type Thread-On Cordset
Cable Shielding No Shielding
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details