Mencom Corporation NAN Series Thread-On Cordset NAN-T-4MP-10M

Description
NAN, Cordset, 4 Pole, Male Straight, 10 Meters, 4A, Black, PVC, Nickel Brass
Description
NAN, Cordset, 4 Pole, Male Straight, 10 Meters, 4A, Black, PVC, Nickel Brass

Suppliers

Company
Product
Description
Supplier Links
NAN Series Thread-On Cordset - NAN-T-4MP-10M - Mencom Corporation
Oakwood, GA, USA
NAN Series Thread-On Cordset
NAN-T-4MP-10M
NAN Series Thread-On Cordset NAN-T-4MP-10M
NAN, Cordset, 4 Pole, Male Straight, 10 Meters, 4A, Black, PVC, Nickel Brass

NAN, Cordset, 4 Pole, Male Straight, 10 Meters, 4A, Black, PVC, Nickel Brass

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number NAN-T-4MP-10M
Product Name NAN Series Thread-On Cordset
Application Instrumentation and Control
Product Type Thread-On Cordset
Cable Shielding No Shielding
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-0,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Power Cable - 022043-000 - TE Connectivity
Specs
Cable Insulation Radiation-Crosslinked, Modified Flexible ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
2 suppliers
Stability Cables - SW-185-FM90-36 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Programming cable - KDI-PPA-3-BU9 - Festo Corporation
Specs
Cable Length 9.84 ft (30 dm)
Connector Type 9-pin/9-pin Straight socket/straight plug Sub-D/Sub-D
View Details
2 suppliers