NAN, Cordset, 4 Pole, Male Straight / Female Straight, 1 Meter, 4A, Black, PVC, Nickel Brass
| Mencom Corporation | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | NAN-T-4MFP-1M |
| Product Name | NAN Series Plug Extension Cable |
| Application | Instrumentation and Control; Extender Cable |
| Cable Shielding | No Shielding |
| Cable Length | 3.28 ft (10 dm) |