Mencom Corporation NAN Series Thread-On Cordset NAN-T-3MP-2M

Description
NAN, Cordset, 3 Pole, Male Straight, 2 Meters, 4A, Black, PVC, Nickel Brass
Description
NAN, Cordset, 3 Pole, Male Straight, 2 Meters, 4A, Black, PVC, Nickel Brass

Suppliers

Company
Product
Description
Supplier Links
NAN Series Thread-On Cordset - NAN-T-3MP-2M - Mencom Corporation
Oakwood, GA, USA
NAN Series Thread-On Cordset
NAN-T-3MP-2M
NAN Series Thread-On Cordset NAN-T-3MP-2M
NAN, Cordset, 3 Pole, Male Straight, 2 Meters, 4A, Black, PVC, Nickel Brass

NAN, Cordset, 3 Pole, Male Straight, 2 Meters, 4A, Black, PVC, Nickel Brass

Supplier's Site
QD Cable/Cord Set - 12544308 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
12544308
QD Cable/Cord Set 12544308
CORDSET, PVC, THREAD-ON, NUMBER OF CONDUCTORS: 3, MALE PLUG, LENGTH IN METERS: 2M, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY

CORDSET, PVC, THREAD-ON, NUMBER OF CONDUCTORS: 3, MALE PLUG, LENGTH IN METERS: 2M, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Mencom Corporation Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number NAN-T-3MP-2M 12544308
Product Name NAN Series Thread-On Cordset QD Cable/Cord Set
Application Instrumentation and Control
Product Type Thread-On Cordset
Cable Shielding No Shielding
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details