NAN, NPN Lighted, Cordset, 3 Pole, Female Right Angle, 2 Meters, 4A, Black, PVC, Nickel Brass
| Mencom Corporation | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | NAN-T-3FP-2M-R-NPN |
| Product Name | NAN Series Thread-On Cordset |
| Application | Instrumentation and Control |
| Product Type | Thread-On Cordset |
| Cable Shielding | No Shielding |
| Cable Length | 6.56 ft (20 dm) |