Mencom Corporation Standard, Rectangular Hood, size 21.21, Single Latch, Top M20 cable entry MKA-VG20

Description
Hood for Rectangular Connector, Size 21.21 ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard MK series of aluminum die cast enclosures (Hoods/Bases) provide a cost effective solution that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.
Datasheet
Description
Hood for Rectangular Connector, Size 21.21 ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard MK series of aluminum die cast enclosures (Hoods/Bases) provide a cost effective solution that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard, Rectangular Hood, size 21.21, Single Latch, Top M20 cable entry - MKA-VG20 - Mencom Corporation
Oakwood, GA, USA
Standard, Rectangular Hood, size 21.21, Single Latch, Top M20 cable entry
MKA-VG20
Standard, Rectangular Hood, size 21.21, Single Latch, Top M20 cable entry MKA-VG20
Hood for Rectangular Connector, Size 21.21 ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard MK series of aluminum die cast enclosures (Hoods/Bases) provide a cost effective solution that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.

Hood for Rectangular Connector, Size 21.21
ILME is a globally recognized leader in the heavy duty industrial connector industry. The standard MK series of aluminum die cast enclosures (Hoods/Bases) provide a cost effective solution that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.

Supplier's Site Datasheet

Technical Specifications

  Mencom Corporation
Product Category Electrical Connector Bases and Covers
Product Number MKA-VG20
Product Name Standard, Rectangular Hood, size 21.21, Single Latch, Top M20 cable entry
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 6827337P - RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Zinc
View Details
Relay Housing Cover, Mini - 645 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Cap
Material Polystyrene
View Details