Mencom Corporation Plastic, Rectangular Hood, size 21.21, Single Latch, Top M20 cable entry MK-VG20

Description
Hood for Rectangular Connector, Size 21.21 ILME is a globally recognized leader in the heavy duty industrial connector industry. The MK series of plastic enclosures (Hoods/Bases) provide easy to use quick disconnect solutions for tight spaces. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.
Datasheet
Description
Hood for Rectangular Connector, Size 21.21 ILME is a globally recognized leader in the heavy duty industrial connector industry. The MK series of plastic enclosures (Hoods/Bases) provide easy to use quick disconnect solutions for tight spaces. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic, Rectangular Hood, size 21.21, Single Latch, Top M20 cable entry - MK-VG20 - Mencom Corporation
Oakwood, GA, USA
Plastic, Rectangular Hood, size 21.21, Single Latch, Top M20 cable entry
MK-VG20
Plastic, Rectangular Hood, size 21.21, Single Latch, Top M20 cable entry MK-VG20
Hood for Rectangular Connector, Size 21.21 ILME is a globally recognized leader in the heavy duty industrial connector industry. The MK series of plastic enclosures (Hoods/Bases) provide easy to use quick disconnect solutions for tight spaces. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.

Hood for Rectangular Connector, Size 21.21
ILME is a globally recognized leader in the heavy duty industrial connector industry. The MK series of plastic enclosures (Hoods/Bases) provide easy to use quick disconnect solutions for tight spaces. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.

Supplier's Site Datasheet

Technical Specifications

  Mencom Corporation
Product Category Electrical Connector Bases and Covers
Product Number MK-VG20
Product Name Plastic, Rectangular Hood, size 21.21, Single Latch, Top M20 cable entry
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Backshells - 2855076 - RS Components, Ltd.
Specs
Shape / Application Round
Width 0.7874 inch (20 mm)
Length 1.97 inch (50 mm)
View Details
7+7 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9541400 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 1.32 inch (33.5 mm)
View Details