Mencom Corporation MIN Size II (1") Female Cordset MINP-8FPX-50

Description
MIN Size II, Cordset, 8 Pole, Female Straight, 50 Ft, 5A, Yellow, PUR
Description
MIN Size II, Cordset, 8 Pole, Female Straight, 50 Ft, 5A, Yellow, PUR

Suppliers

Company
Product
Description
Supplier Links
MIN Size II (1
Oakwood, GA, USA
MIN Size II (1") Female Cordset
MINP-8FPX-50
MIN Size II (1") Female Cordset MINP-8FPX-50
MIN Size II, Cordset, 8 Pole, Female Straight, 50 Ft, 5A, Yellow, PUR

MIN Size II, Cordset, 8 Pole, Female Straight, 50 Ft, 5A, Yellow, PUR

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number MINP-8FPX-50
Product Name MIN Size II (1") Female Cordset
Application Instrumentation and Control
Product Type MIN Cordset
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK8P/4P-M12/M8-S-G-3M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Stability Cables - SW-292-FM-36 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Connecting cable - NEBU-M12G5-E-2.5-W3-M8G4-V2 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 EN 61076-2-104
View Details