Mencom Corporation MIN Size II (1") Female Cordset MINP-8FPX-20-SS

Description
MIN Size II, Cordset, 8 Pole, Female Straight, 20 Ft, 5A, Yellow, PUR
Description
MIN Size II, Cordset, 8 Pole, Female Straight, 20 Ft, 5A, Yellow, PUR

Suppliers

Company
Product
Description
Supplier Links
MIN Size II (1
Oakwood, GA, USA
MIN Size II (1") Female Cordset
MINP-8FPX-20-SS
MIN Size II (1") Female Cordset MINP-8FPX-20-SS
MIN Size II, Cordset, 8 Pole, Female Straight, 20 Ft, 5A, Yellow, PUR

MIN Size II, Cordset, 8 Pole, Female Straight, 20 Ft, 5A, Yellow, PUR

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number MINP-8FPX-20-SS
Product Name MIN Size II (1") Female Cordset
Application Instrumentation and Control
Product Type MIN Cordset
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - SFB-Y-SLCG-COM-8P-S-G-1M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
Stability Cables - SP-35-MM-18 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Plug socket with cable - KMEB-1-230AC-2,5 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Form C 3-pin Socket, angled as per DIN EN 175301-803
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details