Mencom Corporation MIN Size II (1") Male/Female Extension Cordset MINP-6MPX2-30

Description
MIN Size II, Cordset, 6 Pole, Male Straight, 30 Ft, 5.5A, Yellow, PUR
Description
MIN Size II, Cordset, 6 Pole, Male Straight, 30 Ft, 5.5A, Yellow, PUR

Suppliers

Company
Product
Description
Supplier Links
MIN Size II (1
Oakwood, GA, USA
MIN Size II (1") Male/Female Extension Cordset
MINP-6MPX2-30
MIN Size II (1") Male/Female Extension Cordset MINP-6MPX2-30
MIN Size II, Cordset, 6 Pole, Male Straight, 30 Ft, 5.5A, Yellow, PUR

MIN Size II, Cordset, 6 Pole, Male Straight, 30 Ft, 5.5A, Yellow, PUR

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number MINP-6MPX2-30
Product Name MIN Size II (1") Male/Female Extension Cordset
Application Instrumentation and Control; Extender Cable
Product Type MIN Cordset
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details