Mencom Corporation MIN Size II (1") Male/Female Extension Cordset MINP-6MFPX2-30

Description
MIN Size II, Cordset, 6 Pole, Male Straight / Female Straight, 30 Ft, 5.5A, Yellow, PUR
Description
MIN Size II, Cordset, 6 Pole, Male Straight / Female Straight, 30 Ft, 5.5A, Yellow, PUR

Suppliers

Company
Product
Description
Supplier Links
MIN Size II (1
Oakwood, GA, USA
MIN Size II (1") Male/Female Extension Cordset
MINP-6MFPX2-30
MIN Size II (1") Male/Female Extension Cordset MINP-6MFPX2-30
MIN Size II, Cordset, 6 Pole, Male Straight / Female Straight, 30 Ft, 5.5A, Yellow, PUR

MIN Size II, Cordset, 6 Pole, Male Straight / Female Straight, 30 Ft, 5.5A, Yellow, PUR

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number MINP-6MFPX2-30
Product Name MIN Size II (1") Male/Female Extension Cordset
Application Instrumentation and Control; Extender Cable
Product Type MIN Cordset
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details