MIN Size II, Receptacle, 7 Pole, Male Straight, 1 Ft, 18awg, 5A, .5-NPT, Front Mount, Stainless Steel
| Mencom Corporation | |
|---|---|
| Product Category | Power Connectors |
| Product Number | MINH-7MR-1-18-SS |
| Product Name | MIN Power (7/8") Male Receptacle |
| Device Type | Receptacle |
| Applications | Residential |
| Mounting Style | Cable |
| Standards / Certifications | UL |
| Voltage Rating | 300 volts |