Mencom Corporation MIN Power (7/8") Female Receptacle MINH-4FR-3-NPT34

Description
MIN Size I, Receptacle, 4 Pole, Female Straight, 3 Ft, 14awg, 15A, .75-NPT, Front Mount, Aluminum Clear Anodized
Description
MIN Size I, Receptacle, 4 Pole, Female Straight, 3 Ft, 14awg, 15A, .75-NPT, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Power (7/8
Oakwood, GA, USA
MIN Power (7/8") Female Receptacle
MINH-4FR-3-NPT34
MIN Power (7/8") Female Receptacle MINH-4FR-3-NPT34
MIN Size I, Receptacle, 4 Pole, Female Straight, 3 Ft, 14awg, 15A, .75-NPT, Front Mount, Aluminum Clear Anodized

MIN Size I, Receptacle, 4 Pole, Female Straight, 3 Ft, 14awg, 15A, .75-NPT, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MINH-4FR-3-NPT34
Product Name MIN Power (7/8") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
IP44 Splashproof 15° Angled Receptacle - F41S33A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Grounding Heavy Duty Angle Plug, 60 Amp 250 Volt 15-60P - S1560P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details