Mencom Corporation MIN Power (7/8") Female Receptacle MINH-4FR-1-SS

Description
MIN Size I, Receptacle, 4 Pole, Female Straight, 1 Ft, 14awg, 15A, .5-NPT, Front Mount, Stainless Steel
Description
MIN Size I, Receptacle, 4 Pole, Female Straight, 1 Ft, 14awg, 15A, .5-NPT, Front Mount, Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
MIN Power (7/8
Oakwood, GA, USA
MIN Power (7/8") Female Receptacle
MINH-4FR-1-SS
MIN Power (7/8") Female Receptacle MINH-4FR-1-SS
MIN Size I, Receptacle, 4 Pole, Female Straight, 1 Ft, 14awg, 15A, .5-NPT, Front Mount, Stainless Steel

MIN Size I, Receptacle, 4 Pole, Female Straight, 1 Ft, 14awg, 15A, .5-NPT, Front Mount, Stainless Steel

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MINH-4FR-1-SS
Product Name MIN Power (7/8") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter, EMI; 1 A (RMS) (Max.) @ 250 VAC; 250 VAC; 50/60 Hz; 0.40 mA (Max.) - 70133318 - Allied Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Applications Residential
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-B2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP67 Watertight Straight Receptacle - F52S55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
6.0 Amp USB Charger Dual Type C, 30W Duplex Tamper Resistant Outlet - R1815D60CC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details