Mencom Corporation DeviceNet Series MIN Cable MINDD-5FP-10M

Description
DeviceNet Drop, Cordset, 5 Pole, Female Straight, 10M, 4A, Gray, PVC
Description
DeviceNet Drop, Cordset, 5 Pole, Female Straight, 10M, 4A, Gray, PVC

Suppliers

Company
Product
Description
Supplier Links
DeviceNet Series MIN Cable - MINDD-5FP-10M - Mencom Corporation
Oakwood, GA, USA
DeviceNet Series MIN Cable
MINDD-5FP-10M
DeviceNet Series MIN Cable MINDD-5FP-10M
DeviceNet Drop, Cordset, 5 Pole, Female Straight, 10M, 4A, Gray, PVC

DeviceNet Drop, Cordset, 5 Pole, Female Straight, 10M, 4A, Gray, PVC

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number MINDD-5FP-10M
Product Name DeviceNet Series MIN Cable
Application Instrumentation and Control; Networking
Cable Shielding No Shielding
Cable Length 32.81 ft (100 dm)
Connector Type DeviceNet MIN Cable, Female Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1122246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 1.64 ft (5 dm)
View Details
VNA Cable, 67.0 GHz, 36.0″ - VNAX-3FT-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3 ft (9.14 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details