Mencom Corporation MIN Size III (1-1/8") Female Receptacle MIN-9FR-3-18-BM

Description
MIN Size III, Receptacle, 9 Pole, Female Straight, 3 Ft, 18awg, 4A, .5-NPT, Back Mount, Nickel Plated Brass
Description
MIN Size III, Receptacle, 9 Pole, Female Straight, 3 Ft, 18awg, 4A, .5-NPT, Back Mount, Nickel Plated Brass

Suppliers

Company
Product
Description
Supplier Links
MIN Size III (1-1/8
Oakwood, GA, USA
MIN Size III (1-1/8") Female Receptacle
MIN-9FR-3-18-BM
MIN Size III (1-1/8") Female Receptacle MIN-9FR-3-18-BM
MIN Size III, Receptacle, 9 Pole, Female Straight, 3 Ft, 18awg, 4A, .5-NPT, Back Mount, Nickel Plated Brass

MIN Size III, Receptacle, 9 Pole, Female Straight, 3 Ft, 18awg, 4A, .5-NPT, Back Mount, Nickel Plated Brass

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-9FR-3-18-BM
Product Name MIN Size III (1-1/8") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight Box Receptacle - D42S35A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Locking Outlet, 20 Amp 125 Volt L5-20R for Special Purpose - L0520RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details
Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details