Mencom Corporation MIN Size III Raw Cable MIN-9CBLX-C

Description
MIN Size III, Raw Cable, 9 Pole, 18awg, PVC, 100 ft.
Description
MIN Size III, Raw Cable, 9 Pole, 18awg, PVC, 100 ft.

Suppliers

Company
Product
Description
Supplier Links
MIN Size III Raw Cable - MIN-9CBLX-C - Mencom Corporation
Oakwood, GA, USA
MIN Size III Raw Cable
MIN-9CBLX-C
MIN Size III Raw Cable MIN-9CBLX-C
MIN Size III, Raw Cable, 9 Pole, 18awg, PVC, 100 ft.

MIN Size III, Raw Cable, 9 Pole, 18awg, PVC, 100 ft.

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Control and Instrumentation Cables
Product Number MIN-9CBLX-C
Product Name MIN Size III Raw Cable
Product Type Multiconductor Cable; MIN Cable
Cable Jacket Polyvinyl Chloride
Cable Shielding No Shielding
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

OSFP Loopback Cable Assemblies - NLMAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Cable Assembly - 60136A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Teflon
View Details
SCSI-68 Shielded Cable - PCL-10168H-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
2 suppliers