MIN Size II, Receptacle, 8 Pole, Male Straight, 1 Ft, 18awg, 5A, PG13.5, Front Mount, Aluminum Clear Anodized
| Mencom Corporation | |
|---|---|
| Product Category | Power Connectors |
| Product Number | MIN-8MR2-1-18-PG13.5 |
| Product Name | MIN Size II (1") Male Receptacle |
| Device Type | Receptacle |
| Applications | Residential |
| Mounting Style | Cable |
| Standards / Certifications | UL |
| Voltage Rating | 300 volts |