Mencom Corporation MIN Size II (1") Male/Female Extension Cordset MIN-8MFPX-60

Description
MIN Size II, Cordset, 8 Pole, Male Straight / Female Straight, 60 Ft, 5A, Yellow, PVC
Description
MIN Size II, Cordset, 8 Pole, Male Straight / Female Straight, 60 Ft, 5A, Yellow, PVC

Suppliers

Company
Product
Description
Supplier Links
MIN Size II (1
Oakwood, GA, USA
MIN Size II (1") Male/Female Extension Cordset
MIN-8MFPX-60
MIN Size II (1") Male/Female Extension Cordset MIN-8MFPX-60
MIN Size II, Cordset, 8 Pole, Male Straight / Female Straight, 60 Ft, 5A, Yellow, PVC

MIN Size II, Cordset, 8 Pole, Male Straight / Female Straight, 60 Ft, 5A, Yellow, PVC

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number MIN-8MFPX-60
Product Name MIN Size II (1") Male/Female Extension Cordset
Application Instrumentation and Control; Extender Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24-MF-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details