Mencom Corporation MIN Size II (1") Female Receptacle MIN-8FR2-2-18-SS

Description
MIN Size II, Receptacle, 8 Pole, Female Straight, 2 Ft, 18awg, 5A, .5-NPT, Front Mount, Stainless Steel
Description
MIN Size II, Receptacle, 8 Pole, Female Straight, 2 Ft, 18awg, 5A, .5-NPT, Front Mount, Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
MIN Size II (1
Oakwood, GA, USA
MIN Size II (1") Female Receptacle
MIN-8FR2-2-18-SS
MIN Size II (1") Female Receptacle MIN-8FR2-2-18-SS
MIN Size II, Receptacle, 8 Pole, Female Straight, 2 Ft, 18awg, 5A, .5-NPT, Front Mount, Stainless Steel

MIN Size II, Receptacle, 8 Pole, Female Straight, 2 Ft, 18awg, 5A, .5-NPT, Front Mount, Stainless Steel

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-8FR2-2-18-SS
Product Name MIN Size II (1") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight 15° Angled Receptacle - F32S78A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details