Mencom Corporation MIN Size II (1") Female Receptacle MIN-8FR2-1-18-PG13.5

Description
MIN Size II, Receptacle, 8 Pole, Female Straight, 1 Ft, 18awg, 5A, PG13.5, Front Mount, Aluminum Clear Anodized
Description
MIN Size II, Receptacle, 8 Pole, Female Straight, 1 Ft, 18awg, 5A, PG13.5, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size II (1
Oakwood, GA, USA
MIN Size II (1") Female Receptacle
MIN-8FR2-1-18-PG13.5
MIN Size II (1") Female Receptacle MIN-8FR2-1-18-PG13.5
MIN Size II, Receptacle, 8 Pole, Female Straight, 1 Ft, 18awg, 5A, PG13.5, Front Mount, Aluminum Clear Anodized

MIN Size II, Receptacle, 8 Pole, Female Straight, 1 Ft, 18awg, 5A, PG13.5, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-8FR2-1-18-PG13.5
Product Name MIN Size II (1") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
PowerFlex 520 15kW (20Hp) Power Module - 25-PM1-D030 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IEC 60320 C13 Snap-in AC Power Outlet with Solder Terminals - 716W-X2/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers