Mencom Corporation MIN Size II (1") Female Cordset MIN-8FPX-20

Description
MIN Size II, Cordset, 8 Pole, Female Straight, 20 Ft, 5A, Yellow, PVC
Description
MIN Size II, Cordset, 8 Pole, Female Straight, 20 Ft, 5A, Yellow, PVC

Suppliers

Company
Product
Description
Supplier Links
MIN Size II (1
Oakwood, GA, USA
MIN Size II (1") Female Cordset
MIN-8FPX-20
MIN Size II (1") Female Cordset MIN-8FPX-20
MIN Size II, Cordset, 8 Pole, Female Straight, 20 Ft, 5A, Yellow, PVC

MIN Size II, Cordset, 8 Pole, Female Straight, 20 Ft, 5A, Yellow, PVC

Supplier's Site
Cable for Computer Nework Etc… - 12550467 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
12550467
Cable for Computer Nework Etc… 12550467
CORDSET, SENSOR, 8 PINS, 6 METERS, YELLOW, 300V AC/DC, MINI CONNECTOR, 1-INCH. FREE 2 YEAR RADWELL WARRANTY

CORDSET, SENSOR, 8 PINS, 6 METERS, YELLOW, 300V AC/DC, MINI CONNECTOR, 1-INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Mencom Corporation Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number MIN-8FPX-20 12550467
Product Name MIN Size II (1") Female Cordset Cable for Computer Nework Etc…
Application Instrumentation and Control Computer
Product Type MIN Cordset
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Networking; RF; Wireless infrastructure, Broadband, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmission
Cable Type Coaxial
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details
Cable Assemblies // Harnessed Push Pull Cables // Sensor cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Lemo male connector, 6 pole
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
Green PVC Single Wire - 55010450 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details