MIN Size II, Cordset, 8 Pole, Female Right Angle, 20 Ft, 5A, Yellow, PVC
| Mencom Corporation | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | MIN-8FPX-20-R |
| Product Name | MIN Size II (1") Female Cordset |
| Application | Instrumentation and Control |
| Product Type | MIN Cordset |
| Cable Shielding | No Shielding |