Mencom Corporation Cable for Computer Nework Etc… MIN-7MR2-1-18

Description
RECEPTACLE, 18AWG, 300V, 5 A, 7 POLE. FREE 2 YEAR RADWELL WARRANTY
Description
RECEPTACLE, 18AWG, 300V, 5 A, 7 POLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cable for Computer Nework Etc… - 12550416 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
12550416
Cable for Computer Nework Etc… 12550416
RECEPTACLE, 18AWG, 300V, 5 A, 7 POLE. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, 18AWG, 300V, 5 A, 7 POLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 12550416
Product Name Cable for Computer Nework Etc…
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-032 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
System cable - 706-2300/302-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
ZB9052 | Power/sensor cable, PUR, 4 x 0.5 mm², capable of torsion, black -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details