Mencom Corporation MIN Size II (1") Female Cordset MIN-7FPX-6

Description
MIN Size II, Cordset, 7 Pole, Female Straight, 6 Ft, 5A, Yellow, PVC
Description
MIN Size II, Cordset, 7 Pole, Female Straight, 6 Ft, 5A, Yellow, PVC

Suppliers

Company
Product
Description
Supplier Links
MIN Size II (1
Oakwood, GA, USA
MIN Size II (1") Female Cordset
MIN-7FPX-6
MIN Size II (1") Female Cordset MIN-7FPX-6
MIN Size II, Cordset, 7 Pole, Female Straight, 6 Ft, 5A, Yellow, PVC

MIN Size II, Cordset, 7 Pole, Female Straight, 6 Ft, 5A, Yellow, PVC

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number MIN-7FPX-6
Product Name MIN Size II (1") Female Cordset
Application Instrumentation and Control
Product Type MIN Cordset
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Product Type Serial; USB
Cable Shielding No Shielding
View Details
Cable Assemblies // Overmolded Cable Assemblies // SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 16.4 ft (50 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details
Light Blue PVC Single Wire - 55010200 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details