Mencom Corporation MIN Size II (1") Female Cordset MIN-7FPX-12-R

Description
MIN Size II, Cordset, 7 Pole, Female Right Angle, 12 Ft, 5A, Yellow, PVC
Description
MIN Size II, Cordset, 7 Pole, Female Right Angle, 12 Ft, 5A, Yellow, PVC

Suppliers

Company
Product
Description
Supplier Links
MIN Size II (1
Oakwood, GA, USA
MIN Size II (1") Female Cordset
MIN-7FPX-12-R
MIN Size II (1") Female Cordset MIN-7FPX-12-R
MIN Size II, Cordset, 7 Pole, Female Right Angle, 12 Ft, 5A, Yellow, PVC

MIN Size II, Cordset, 7 Pole, Female Right Angle, 12 Ft, 5A, Yellow, PVC

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number MIN-7FPX-12-R
Product Name MIN Size II (1") Female Cordset
Application Instrumentation and Control
Product Type MIN Cordset
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
ZK2000-6700-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Precision Test Cable, 18.0 GHz, 15.0 ft. (4.57m) - CBL-15FT-SMNM+ - Mini-Circuits
Specs
Cable Length 15 ft (45.72 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers