Mencom Corporation MIN Size I (7/8") Male Receptacle MIN-6MR-6-18-BM

Description
MIN Size I, Receptacle, 6 Pole, Male Straight, 6 Ft, 18awg, 5.5A, N, Back Mount, Aluminum Clear Anodized
Description
MIN Size I, Receptacle, 6 Pole, Male Straight, 6 Ft, 18awg, 5.5A, N, Back Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Male Receptacle
MIN-6MR-6-18-BM
MIN Size I (7/8") Male Receptacle MIN-6MR-6-18-BM
MIN Size I, Receptacle, 6 Pole, Male Straight, 6 Ft, 18awg, 5.5A, N, Back Mount, Aluminum Clear Anodized

MIN Size I, Receptacle, 6 Pole, Male Straight, 6 Ft, 18awg, 5.5A, N, Back Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-6MR-6-18-BM
Product Name MIN Size I (7/8") Male Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Angled Inlet - A41S71A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details