MIN Size I, Receptacle, 6 Pole, Male Straight, 0.5 Ft, 22awg, 4A, M20, Front Mount, Aluminum Clear Anodized
| Mencom Corporation | |
|---|---|
| Product Category | Power Connectors |
| Product Number | MIN-6MR-.5-22-M20 |
| Product Name | MIN Size I (7/8") Male Receptacle |
| Device Type | Receptacle |
| Applications | Residential |
| Mounting Style | Cable |
| Standards / Certifications | UL |
| Voltage Rating | 300 volts |