Mencom Corporation MIN Size I (7/8") Male Receptacle MIN-6MR-1-18-PG11

Description
MIN Size I, Receptacle, 6 Pole, Male Straight, 1 Ft, 18awg, 5.5A, PG11, Front Mount, Aluminum Clear Anodized
Description
MIN Size I, Receptacle, 6 Pole, Male Straight, 1 Ft, 18awg, 5.5A, PG11, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Male Receptacle
MIN-6MR-1-18-PG11
MIN Size I (7/8") Male Receptacle MIN-6MR-1-18-PG11
MIN Size I, Receptacle, 6 Pole, Male Straight, 1 Ft, 18awg, 5.5A, PG11, Front Mount, Aluminum Clear Anodized

MIN Size I, Receptacle, 6 Pole, Male Straight, 1 Ft, 18awg, 5.5A, PG11, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-6MR-1-18-PG11
Product Name MIN Size I (7/8") Male Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight Box Receptacle - D52S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details