Mencom Corporation MIN Size II (1") Male Cordset MIN-6MPX2-3

Description
MIN Size I, Cordset, 6 Pole, Male Straight, 3 Ft, 5.5A, Yellow, PVC
Description
MIN Size I, Cordset, 6 Pole, Male Straight, 3 Ft, 5.5A, Yellow, PVC

Suppliers

Company
Product
Description
Supplier Links
MIN Size II (1
Oakwood, GA, USA
MIN Size II (1") Male Cordset
MIN-6MPX2-3
MIN Size II (1") Male Cordset MIN-6MPX2-3
MIN Size I, Cordset, 6 Pole, Male Straight, 3 Ft, 5.5A, Yellow, PVC

MIN Size I, Cordset, 6 Pole, Male Straight, 3 Ft, 5.5A, Yellow, PVC

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number MIN-6MPX2-3
Product Name MIN Size II (1") Male Cordset
Application Instrumentation and Control
Product Type MIN Cordset
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 349663 - RS Components, Ltd.
Specs
Cable Length 164 ft (500 dm)
Standards / Certifications RoHS
View Details
ZK2000-3400-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers