Mencom Corporation MIN Size II (1") Male Cordset MIN-6MPX2-12

Description
MIN Size I, Cordset, 6 Pole, Male Straight, 12 Ft, 5.5A, Yellow, PVC
Description
MIN Size I, Cordset, 6 Pole, Male Straight, 12 Ft, 5.5A, Yellow, PVC

Suppliers

Company
Product
Description
Supplier Links
MIN Size II (1
Oakwood, GA, USA
MIN Size II (1") Male Cordset
MIN-6MPX2-12
MIN Size II (1") Male Cordset MIN-6MPX2-12
MIN Size I, Cordset, 6 Pole, Male Straight, 12 Ft, 5.5A, Yellow, PVC

MIN Size I, Cordset, 6 Pole, Male Straight, 12 Ft, 5.5A, Yellow, PVC

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number MIN-6MPX2-12
Product Name MIN Size II (1") Male Cordset
Application Instrumentation and Control
Product Type MIN Cordset
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-2000-038 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-SMAN-MM-36-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details