Mencom Corporation MIN Size II (1") Male/Female Extension Cordset MIN-6MFPX2-30

Description
MIN Size II, Cordset, 6 Pole, Male Straight / Female Straight, 30 Ft, 5.5A, Yellow, PVC
Description
MIN Size II, Cordset, 6 Pole, Male Straight / Female Straight, 30 Ft, 5.5A, Yellow, PVC

Suppliers

Company
Product
Description
Supplier Links
MIN Size II (1
Oakwood, GA, USA
MIN Size II (1") Male/Female Extension Cordset
MIN-6MFPX2-30
MIN Size II (1") Male/Female Extension Cordset MIN-6MFPX2-30
MIN Size II, Cordset, 6 Pole, Male Straight / Female Straight, 30 Ft, 5.5A, Yellow, PVC

MIN Size II, Cordset, 6 Pole, Male Straight / Female Straight, 30 Ft, 5.5A, Yellow, PVC

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number MIN-6MFPX2-30
Product Name MIN Size II (1") Male/Female Extension Cordset
Application Instrumentation and Control; Extender Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details